EN
  • EN
  • DE

74LVT244ADB,112

Part No 74LVT244ADB,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVT
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVT244
Standard Package 888 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1260219-74LVT244ADB,112
Ultra Librarian 3D Model Ultra Librarian 74LVT244ADB,112 CAD Model

Description

Product Overview: 74LVT244ADB,112 from NXP Semiconductors

The 74LVT244ADB,112 is a high-performance, BiCMOS product fabricated by NXP Semiconductors. This device belongs to the LVT family and features octal buffers and line drivers with 3-state outputs. It is designed to meet the requirements of low-voltage operation while providing the high-speed performance needed in contemporary electronic systems.

Key Features

  • Low-Voltage Operation: The 74LVT244ADB operates at a nominal supply voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: This device is capable of high-speed propagation delays, which is essential for fast data transfer and processing in modern digital applications.
  • 3-State Outputs: The octal buffers have 3-state outputs that allow for connection to a bus-structured configuration. This enables the outputs to be disabled to allow for bidirectional data flow on a shared bus.
  • Drive Capability: It has the ability to drive 50 Ohm transmission lines, which is suitable for backplane or bus interfacing in computing and telecommunication systems.
  • Live Insertion: Features such as bus hold on data inputs and the ability to withstand ±500 mV on inputs and outputs without regard to the supply voltage make the device suitable for live insertion applications.
  • Compatibility: The 74LVT244ADB,112 is compatible with both TTL and CMOS levels, thereby ensuring ease of integration into various system designs.

Applications

The 74LVT244ADB,112 is versatile and can be used in a wide array of applications including:

  • Memory addressing and data buffering in servers and workstations.
  • Signal buffering and driving in backplane and bus structures.
  • Interface translation in mixed-voltage systems.
  • Live insertion and system upgrades in telecommunications equipment.

Package and Quality

The device is offered in a 20-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still ensuring ease of soldering and handling. NXP Semiconductors is committed to high standards of quality and reliability, and the 74LVT244ADB,112 is no exception, adhering to stringent industry standards for performance and robustness.

With its combination of features, the 74LVT244ADB,112 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution for their high-speed digital interfacing needs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess