EN
  • EN
  • DE

74LVT16646ADGG,112

Part No 74LVT16646ADGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT N-INV 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LVT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 765848-74LVT16646ADGG,112
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVT16646
Introduction Date July 25, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74LVT16646ADGG,112 CAD Model

Description

Product Overview: 74LVT16646ADGG,112

The 74LVT16646ADGG,112 is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product is part of the LVT family, known for its low-voltage operation and tolerance to higher voltages. It is particularly designed to meet the rigorous demands of high-speed data transmission in modern digital systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, offering the perfect blend of high speed and low power consumption.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, with a tolerance of ±0.3V, allowing for flexible integration into various system voltage levels.
  • Bus Interface: The 74LVT16646ADGG,112 features a 16-bit bus interface, capable of handling wide data paths for efficient data flow.
  • Directional Control: Directional control from A to B or B to A is facilitated by direction control inputs, making the device versatile for bidirectional data communication.
  • Output Capability: This product boasts 3-state outputs, which enhance its capability to interface with bus lines in a system where multiple sources can drive the bus.
  • High Drive: It can drive up to 64mA on both the A and B ports, providing strong signal transmission that is less susceptible to line noise and attenuation.

Applications

The 74LVT16646ADGG,112 is ideal for a broad range of applications that require high-speed data transfer and interfacing, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • High-speed data acquisition systems

Package and Quality

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the package code DG, which is suitable for surface-mount technology (SMT). Its compact form factor is valuable for space-constrained applications. Moreover, the 74LVT16646ADGG,112 is compliant with JEDEC standard JESD78 IC Latch-Up Test, ensuring high reliability and performance under extended operating conditions.

In summary, the 74LVT16646ADGG,112 from NXP Semiconductors is a robust and versatile bus transceiver that offers high-speed data transfer with low power dissipation, making it an excellent choice for various digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess