EN
  • EN
  • DE

74LVT16543ADGGTSSOP56

Part No 74LVT16543ADGGTSSOP56
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040628-74LVT16543ADGGTSSOP56
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT16543ADGGTSSOP56 CAD Model

Description

Product Overview: 74LVT16543ADGG TSSOP56 by NXP

The 74LVT16543ADGG is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors, catering to the demanding requirements of the fast communication and computing fields. This integrated circuit is part of NXP's LVT series, which stands for Low-Voltage BiCMOS Technology, and is housed in a space-saving TSSOP56 (Thin Shrink Small Outline Package with 56 pins) package, making it suitable for compact and high-density applications.

Key Features:

  • High-Speed Operation: The device is capable of operating at high speeds while maintaining low power consumption, which is crucial for modern digital systems that require efficient data handling capabilities.
  • Low-Voltage Operation: Designed to work with a 3.3V power supply, the 74LVT16543ADGG is optimized for low-voltage applications, which helps to minimize power usage and heat generation.
  • Dual-Supply Voltage Interface: It can interface with 5V signals on the input and output ports without the need for external components, providing flexibility in mixed-voltage systems.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.
  • Live Insertion and Extraction: The device supports hot insertion and extraction, which allows for system maintenance and upgrades without the need to power down the system, enhancing reliability and uptime.
  • Multiple Functions: The 74LVT16543ADGG integrates two sets of eight-bit bus transceivers with 3-state outputs, providing versatility for bidirectional data flow in a variety of applications.

Applications:

The 74LVT16543ADGG is suitable for a wide range of applications that demand high-speed data transfer and low-voltage operation. It is commonly used in:

  • Data communication equipment
  • Computers and computer peripherals
  • Networking hardware such as routers and switches
  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics

With its robust design and advanced features, the NXP 74LVT16543ADGG TSSOP56 is an ideal choice for designers looking to create efficient and reliable digital systems. Its ability to support both 3.3V and 5V interfaces, coupled with its high-speed performance, makes it an adaptable solution for a multitude of electronic applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess