EN
  • EN
  • DE

74LVT16500ADGG,118

Part No 74LVT16500ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 111334-74LVT16500ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16500ADGG,118 CAD Model

Description

Product Overview: 74LVT16500ADGG,118 by NXP

The 74LVT16500ADGG,118 is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors. This integrated circuit is part of the 74LVT series, which is recognized for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The device is a universal 18-bit transceiver, which means it can transfer data in both directions, making it an essential component for facilitating communication between different parts of a system.

Featuring a 56-pin TSSOP (Thin Shrink Small Outline Package), the 74LVT16500ADGG,118 is suitable for surface-mounted technology, ensuring a compact footprint on the PCB (Printed Circuit Board). The package is conducive for automated assembly processes and provides excellent thermal performance. This product operates at a nominal voltage of 3.3V, which allows for low power consumption while maintaining high-speed operation.

The 74LVT16500ADGG,118 is characterized by its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies the design and reduces the overall component count. Additionally, the device supports live insertion and extraction, minimizing system disruptions during maintenance or upgrades.

The device boasts a wide operating temperature range, typically from -40°C to +85°C, making it suitable for various industrial applications. Its performance is optimized for balanced propagation delays and transition times, ensuring reliable, high-speed data transmission which is crucial for modern digital applications.

Key features of the 74LVT16500ADGG,118 include:

  • Universal 18-bit transceiver functionality
  • 3.3V Low-voltage power supply
  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • High-impedance outputs when Vcc is at 0V
  • Bus-hold data inputs for simplified circuit design
  • Power-off disable outputs permit live insertion
  • Compliance with JEDEC standard no. 8-1A

With its combination of low-voltage operation, bidirectional data flow, and robust packaging, the 74LVT16500ADGG,118 from NXP is an excellent choice for designers looking to implement a reliable and efficient data communication interface in their digital systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $11.3444
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7983 $58.9915
12+ $9.6801 $116.1612
19+ $9.3774 $178.1706
26+ $9.0748 $235.9448
33+ $8.7734 $289.5222
45+ $7.8656 $353.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess