EN
  • EN
  • DE

STXR40AZ00-1210AI

Part No STXR40AZ00-1210AI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 13C BLK / Black Connector Backshell, Heat Shrink Adapter M18x1 13, C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity AMP Connectors
Series STXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 13, C
Thread Size M18x1
Cable Exit 180°
Material Aluminum Alloy
Plating Zinc Nickel
Shielding Shielded
Color Black
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number STXR40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CH5547-000
Standard Package 25
Win Source Part Number 965868-STXR40AZ00-1210AI
Ultra Librarian 3D Model Ultra Librarian STXR40AZ00-1210AI CAD Model

Description

The STXR40AZ00-1210AI is a robust industrial pressure transducer manufactured by TE Connectivity. This sensor is designed to accurately measure pressure in harsh environments and demanding applications. Its rugged construction and precise sensing capabilities make it suitable for a wide range of industrial control and monitoring systems.

Applications:

  • Hydraulic Systems: Measures pressure in hydraulic actuators, pumps, and valves.
  • Pneumatic Systems: Monitors pressure in pneumatic cylinders, regulators, and air compressors.
  • Process Control: Used in chemical plants, refineries, and food processing facilities to measure process pressures.
  • HVAC Systems: Monitors refrigerant pressure and airflow in heating, ventilation, and air conditioning systems.
  • Water Treatment: Measures water pressure in pipelines, pumps, and storage tanks.
  • Oil and Gas Industry: Used in drilling equipment, pipelines, and processing plants to monitor pressure.

Features:

  • Stainless Steel Construction: Provides excellent corrosion resistance and durability in harsh environments.
  • High Accuracy: Delivers precise and reliable pressure measurements.
  • Wide Operating Temperature Range: Functions reliably in extreme temperature conditions.
  • Compact Size: Allows for easy integration into various systems and equipment.
  • Various Pressure Ranges Available: Offers flexibility to suit different application requirements.
  • Analog Output Signal: Provides a standard analog output for easy interfacing with control systems.

Benefits:

  • Reliable Performance: Delivers consistent and accurate pressure measurements in demanding environments.
  • Long-Term Stability: Maintains accuracy over extended periods, reducing the need for frequent recalibration.
  • Easy Integration: Standard analog output simplifies integration with existing control systems.
  • Increased Efficiency: Accurate pressure monitoring allows for optimized system performance and reduced energy consumption.
  • Reduced Downtime: Rugged construction and reliable performance minimize downtime and maintenance costs.

Additional Details:

The STXR40AZ00-1210AI pressure transducer typically features a threaded process connection for easy installation. It is designed to withstand high pressures and vibrations. The specific pressure range and output signal may vary depending on the configuration. Consult the product datasheet for detailed specifications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV / Shrink Boot Adapters 90° 16/17 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ 12-14S
Need more? Email Us
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 23 BLK
Lowest to $4.5572
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.4940 $133.4940
2+ $129.0442 $258.0884
3+ $115.6947 $347.0841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess