Product Overview: 74LVT16374ADL from NXP
The 74LVT16374ADL is a high-performance, BiCMOS product fabricated by NXP Semiconductors. This integrated circuit is part of the LVT family, which is well-known for its low-voltage operation and tolerance to higher drive levels. The device is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, making it ideal for bus-oriented applications.
With its 3.3V operating voltage, the 74LVT16374ADL ensures reduced power consumption while maintaining a 5V I/O tolerance that allows for interfacing with 5V logic levels. This makes it suitable for mixed-voltage systems and for bridging the gap between 3.3V and 5V circuitry, providing designers with flexibility in their system design.
Key Features:
- Logic Type: 16-bit D-type flip-flop with 3-state outputs, which is essential for high-speed data storage, transfer, and manipulation.
- Operating Voltage: 3.3V, which contributes to low power dissipation.
- 5V I/O Tolerance: Inputs and outputs support 5V logic levels, ensuring compatibility with mixed-voltage environments.
- High Drive: Capable of driving 50Ω transmission lines at 3.3V, which is beneficial for driving heavy loads.
- Edge-Triggered: Ensures reliable operation by capturing data on the rising edge of the clock signal.
- Package: The device is offered in a 48-pin SSOP package (Shrink Small Outline Package), which is space-saving and suitable for compact PCB layouts.
Applications:
The 74LVT16374ADL is versatile and can be used in a wide range of applications, including:
- Memory address latching
- Data multiplexing
- Data storage and transfer in computer and embedded systems
- Bus interface and bus arbitration
- System upgrades where higher speed and lower power consumption are necessary
With its combination of high-speed operation, low power consumption, and 5V tolerant I/Os, the 74LVT16374ADL from NXP is a robust solution for designers looking to optimize their digital systems for speed and power efficiency without compromising on performance and interoperability.