EN
  • EN
  • DE

74LVT162240ADGG:51

Part No 74LVT162240ADGG:51
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER QUAD 4-INPUT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 28443-74LVT162240ADGG:51
Ultra Librarian 3D Model Ultra Librarian 74LVT162240ADGG:51 CAD Model

Description

Product Overview: 74LVT162240ADGG:51 by NXP

The 74LVT162240ADGG:51 is a high-performance, low-voltage, 16-bit buffer and line driver designed by NXP Semiconductors. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and tolerance to higher drive currents. The device is particularly suitable for driving transmission lines or buffering memory address registers due to its high-speed non-inverting buffer lines.

Key Features

  • 16-bit Bus Interface: The device features a 16-bit interface, allowing for efficient data transfer and communication across a bus system.
  • 3.3V Operation: It operates at a nominal supply voltage of 3.3V, making it compatible with low-voltage logic systems and reducing power consumption.
  • 5V Tolerant I/O Ports: Despite its low-voltage operation, the I/O ports are 5V tolerant, providing compatibility with mixed-voltage systems and protecting against higher voltage levels.
  • High Drive Capability: The 74LVT162240ADGG:51 can drive lines with high current, ensuring strong signal integrity over longer distances or through capacitive loads.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on all data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring a stable output even if the input is left floating.
  • Low Power Dissipation: It features low power dissipation, which is critical for minimizing heat generation and power usage in dense electronic systems.

Applications

The 74LVT162240ADGG:51 is versatile and can be used in various applications, including:

  • Memory address driving
  • Data bus buffering and driving
  • Signal distribution
  • Backplane driving
  • Interface translation in mixed-voltage systems

Package and Quality

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74LVT162240ADGG:51 meets the stringent requirements of the electronics industry, making it a reliable choice for both commercial and industrial applications.

With its combination of features, the 74LVT162240ADGG:51 from NXP is a robust and efficient solution for high-speed digital interfacing, providing designers with a flexible and reliable component for their circuit designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess