EN
  • EN
  • DE

74LVT125DB

Part No 74LVT125DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133128-74LVT125DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT125DB CAD Model

Description

Product Overview: 74LVT125DB by NXP

The 74LVT125DB from NXP is a high-performance, low-voltage, quad buffer with 3-state outputs designed to interface between 3.3V and 5V systems. This versatile integrated circuit (IC) is part of the LVT family, which stands for Low-Voltage Technology, indicating its ability to operate at a reduced voltage level, thus minimizing power consumption without sacrificing speed or performance.

Key Features

  • Low-Voltage Operation: The 74LVT125DB operates at a nominal voltage of 3.3V, which is compatible with 5V systems, providing a flexible solution for mixed-voltage applications.
  • High-Speed Performance: Despite its low-power design, this IC does not compromise on speed, offering fast propagation delays typically associated with high-speed CMOS technology.
  • Quad Buffers with 3-State Outputs: It features four independent buffer gates, each with a 3-state output, which can be used to drive bus lines or buffer memory address registers with the added ability to go into a high-impedance state.
  • Power-Down Protection: Inputs and outputs on the 74LVT125DB are protected against excessive power-down conditions, ensuring the device's integrity during power fluctuations.
  • Bus Hold Data Inputs: The device includes bus hold circuitry, which maintains the last active state of the data lines when no input signal is present, reducing the need for external pull-up or pull-down resistors.
  • Compatibility: It is designed to be compatible with JEDEC standard no. 7A requirements, ensuring interoperability with other standard logic devices.

Applications

The 74LVT125DB is suitable for a variety of applications, including:

  • Memory address drivers
  • Data transmission and buffering
  • Driving heavily loaded buses with minimal power consumption
  • Interfacing between different voltage domains within a system

Package and Quality

The device is available in a DB package, which refers to a small-outline package (SOP) with a body width of 7.5mm. It is also offered in other package options to suit different design requirements. NXP's commitment to quality ensures that the 74LVT125DB meets stringent industry standards for reliability and performance.

With its combination of low-power operation, high-speed performance, and robust protection features, the 74LVT125DB from NXP is an ideal choice for designers who require a reliable and efficient quad buffer for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1236 $58.0920
1,140+ $0.1016 $115.8240
1,765+ $0.0982 $173.3230
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess