EN
  • EN
  • DE

AM29LV400BT-70VI

Part No AM29LV400BT-70VI
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817035-AM29LV400BT-70VI
Ultra Librarian 3D Model Ultra Librarian AM29LV400BT-70VI CAD Model

Description

The AM29LV400BT-70VI is a 4 Mbit (512 K x 8-bit) CMOS 3.0 Volt-only Flash memory manufactured by AMD. It is designed for applications that require low-voltage operation and high-performance memory storage. This flash memory is commonly used in battery-powered devices, portable electronics, and other embedded systems where power efficiency is critical. The 'BT' indicates a bottom boot sector configuration.

Applications:

  • Portable Electronics: Used in devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Employed in cellular phones, wireless modems, and Bluetooth devices for storing firmware and user data.
  • Embedded Systems: Integrated into various embedded applications, including industrial controllers and consumer electronics.
  • Automotive Electronics: Utilized in automotive control units (ECUs) for storing calibration data and software.

Features:

  • 4 Mbit Flash Memory: Provides sufficient storage for program code and data.
  • 3.0 Volt-Only Operation: Minimizes power consumption and simplifies system design.
  • Sector Erase Architecture: Enables efficient and selective memory updates.
  • Bottom Boot Sector: Designed to start the boot sequence from the bottom of the memory map.

Benefits:

  • Extended Battery Life: Low voltage operation maximizes power efficiency, prolonging battery life in portable devices.
  • Fast Read Access Time: Ensures quick program execution and data retrieval.
  • High Endurance: Supports a large number of program/erase cycles.
  • Data Retention: Offers long-term data storage reliability.

Technical Specifications:

The AM29LV400BT-70VI operates with a supply voltage of 3.0V and has a typical access time of 70ns. It features a sector erase architecture, allowing individual sectors to be erased and reprogrammed. This device is compatible with JEDEC standard programming methods and is available in various package options, including PLCC and TSOP. It offers a minimum of 100,000 program/erase cycles per sector and ensures data retention for up to 20 years.

The AM29LV400BT-70VI from AMD is a reliable and efficient flash memory solution, specifically designed for applications requiring low-voltage operation and high-performance storage. Its combination of speed, power efficiency, and robust data retention makes it an excellent choice for a wide range of portable and embedded systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess