EN
  • EN
  • DE

74LVCH8T245BQ

Part No 74LVCH8T245BQ
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 8-bit dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815979-74LVCH8T245BQ
Ultra Librarian 3D Model Ultra Librarian 74LVCH8T245BQ CAD Model

Description

Product Overview: 74LVCH8T245BQ from NXP

The 74LVCH8T245BQ is a high-performance, 8-bit dual-supply transceiver from NXP Semiconductors, designed to facilitate seamless communication between two logic devices operating at different voltage levels. This integrated circuit is part of NXP's advanced 74LVCH family, which is known for its low-voltage, high-speed operation, and compatibility with mixed-voltage systems.

Key Features

  • Voltage Level Translation: The 74LVCH8T245BQ can translate signals between different voltage domains, with VCCA supporting 1.2V to 3.6V and VCCB supporting 1.65V to 5.5V.
  • High-Speed Performance: This transceiver is capable of handling high-speed data transfer, making it suitable for interfacing with modern microprocessors and high-speed data buses.
  • Bus Hold Function: It features a bus hold function on data inputs, which prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output enable (OE) input can disable the outputs to allow for bus contention resolution.
  • Low Power Consumption: With its low-voltage operation and power-off protection, the 74LVCH8T245BQ ensures minimal power consumption and protects against excess current flow when the device is powered down.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The 74LVCH8T245BQ is versatile and can be used in a variety of applications, including:

  • Server and telecom infrastructure
  • Computing and data storage systems
  • Consumer electronics interfacing
  • Industrial control and automation

Package Information

The transceiver is offered in a DHVQFN24 package, which is a leadless, plastic dual in-line compatible package with 24 terminals. This compact packaging makes it suitable for space-constrained applications while providing reliable connectivity and performance.

Overall, the 74LVCH8T245BQ from NXP is a highly reliable and efficient solution for systems that require logic level shifting with high-speed data transfer capabilities. Its robust feature set ensures that it can meet the demands of a wide range of applications, making it a valuable component in any mixed-voltage or high-speed digital system.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,274 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess