EN
  • EN
  • DE

74LVCH32245AEC/G,5

Part No 74LVCH32245AEC/G,5
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 32BIT 96BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 115374-74LVCH32245AEC/G,5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH32245AEC/G,5 CAD Model

Description

Product Overview: 74LVCH32245AEC/G,5

The 74LVCH32245AEC/G,5 is a high-performance, low-voltage CMOS product fabricated with silicon gate CMOS technology. Manufactured by NXP Semiconductors, this device is designed to be a 32-bit transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74LVCH32245AEC/G,5 is part of NXP's advanced high-speed CMOS family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working as a connection between two buses of different voltages and speeds.

Key Features

  • Wide Voltage Range: The device supports a wide range of supply voltages from 1.2V to 3.6V, making it versatile for interfacing with both 3.3V and lower voltage systems.
  • Bus-Hold Function: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last known state during high-impedance conditions.
  • High-Speed Operation: It is capable of operating at high speeds with a balanced propagation delay and transition times, providing reliable high-speed data transmission.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Live Insertion and Extraction: It features built-in circuitry that allows for live insertion and extraction without causing glitches or errors on the data lines.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring durability and longevity in harsh environments.

Applications

  • Memory Interfacing
  • Data Communication
  • Signal Routing
  • Server and Networking Equipment
  • Industrial Control Systems

The 74LVCH32245AEC/G,5 is packaged in a lead-free, green-compliant package, reflecting NXP's commitment to environmental sustainability. Its versatility, combined with performance, makes it a prime choice for designers looking for a reliable transceiver to facilitate data communication in a wide array of electronic systems.

With its robust feature set and NXP's reputation for quality, the 74LVCH32245AEC/G,5 is a solid choice for your next design project that requires high-speed bidirectional data transfer between systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess