EN
  • EN
  • DE

74LVC623APW,118

Part No 74LVC623APW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74LVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC623APW-T,74LVC623APW-T-ND,935211600118
Standard Package 2,500
Win Source Part Number 1040602-74LVC623APW,118
Ultra Librarian 3D Model Ultra Librarian 74LVC623APW,118 CAD Model

Description

Product Overview: 74LVC623APW,118 from NXP Semiconductors

The 74LVC623APW,118 is a high-performance, octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Manufactured by NXP Semiconductors, a leader in mixed-signal semiconductor electronics, this integrated circuit is part of the LVC family which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Low Voltage Operation: The 74LVC623APW,118 operates at a nominal voltage of 3.3V, which makes it suitable for interfacing with low-voltage microprocessors and digital systems while maintaining a 5V tolerant I/O.
  • High-Speed Performance: This device is designed to support the high-speed data transfer rates that are essential in modern digital communication and computing applications.
  • Octal Bidirectional Transceiver: The chip contains eight bidirectional data lines, allowing for efficient data flow in both directions, which is critical for bus-oriented systems.
  • 3-State Outputs: The outputs can be put in a high impedance state, which is useful when multiple devices are connected to the same data bus, as it prevents bus contention.
  • Bus Hold Function: The bus hold feature maintains the last input state whenever the input goes to high impedance, this prevents floating inputs and ensures stable operation.
  • Compatibility: Inputs are compatible with 5V input levels, allowing for easy integration with older logic families.
  • Power-Down Protection: The device provides power-down protection on all inputs and outputs, ensuring no excessive current draw if the device is powered down.

Applications

The 74LVC623APW,118 is ideal for a wide range of applications including:

  • High-speed data transfer systems
  • Communication interfaces
  • Microprocessor-based systems
  • Bus management and buffering in servers and networking equipment
  • Memory interface circuits

Package and Quality

This product is supplied in a TSSOP-20 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT). The 74LVC623APW,118 is also supported by NXP's commitment to quality and reliability, ensuring that it meets the stringent requirements of the electronic components industry.

For designers and engineers looking for a reliable and high-performance octal transceiver, the 74LVC623APW,118 from NXP Semiconductors is an exceptional choice that combines functionality, speed, and power efficiency in a compact package.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess