Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133008-74LVC541ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC541ADB CAD Model

Description

Product Overview: 74LVC541ADB from NXP

The 74LVC541ADB is a high-performance, octal non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which signifies its use of a low-voltage CMOS technology, making it particularly suitable for operation in 3.3V systems with 5V tolerant I/O ports.

Constructed to handle a wide range of applications, the 74LVC541ADB excels in scenarios that require driving lines with high capacitance, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. Its octal format signifies that it contains eight identical buffer/line drivers within a single package, enhancing both component density and functionality.

Key Features:

  • Logic Family: LVC - Low-Voltage CMOS
  • Operating Voltage: 1.2V to 3.6V, with 5V tolerant inputs
  • Output Capability: Capable of driving +24mA/-24mA, making it ideal for heavy load conditions
  • Bus Hold Function: Maintains the last input state when no input is present, reducing the need for external pull-up/pull-down resistors
  • 3-State Outputs: Facilitates bus sharing and system expansion by allowing the outputs to be set in a high-impedance mode
  • Propagation Delay: Fast propagation delay times, ensuring high-speed operation
  • Package: SSOP20 (Shrink Small Outline Package), offering a compact footprint for space-sensitive applications

Applications:

The 74LVC541ADB is versatile and can be used in a variety of digital applications. Its primary uses include:

  • Memory address driving
  • Bus driving for microprocessor or microcontroller systems
  • Input/Output port expansion
  • Data communication lines
  • Buffering for high-speed signals

With its robust design and compatibility with various logic levels, the 74LVC541ADB is an excellent choice for designers looking to incorporate reliable and efficient data line driving capabilities into their electronic systems. NXP's commitment to quality ensures that this product meets the stringent requirements of today's high-speed digital environments.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documents.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2061 $56.6775
665+ $0.1691 $112.4515
1,030+ $0.1639 $168.8170
1,415+ $0.1586 $224.4190
1,830+ $0.1533 $280.5390
2,445+ $0.1374 $335.9430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 275 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention