NXP 74LVC3G14DP Triple Inverter with Schmitt-Trigger Inputs
The NXP 74LVC3G14DP is a high-performance, triple inverter chip with Schmitt-trigger inputs that is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including those that require interfacing with 5V systems. This integrated circuit is part of the LVC (Low-voltage CMOS) family, which is known for its low-power consumption and high-speed operation.
The device features three independent inverter gates, each with a Schmitt-trigger input. These inputs have hysteresis, which increases the noise immunity and transforms a slowly changing input signal into a fast changing, jitter-free output. This characteristic makes the 74LVC3G14DP particularly useful in applications where signals are susceptible to noise or slow rise and fall times, such as in digital signal processing and wave shaping.
Manufactured in a compact TSSOP8 package, the NXP 74LVC3G14DP offers space-saving benefits and is ideal for high-density circuit designs. The small footprint of the TSSOP8 package also contributes to better thermal performance and reduced power consumption.
Key features of the 74LVC3G14DP include:
- Wide Supply Voltage Range: 1.65 V to 5.5 V, compatible with various logic levels.
- High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
- Low Power Consumption: The LVC technology ensures low static and dynamic power consumption.
- High-Speed Operation: Fast propagation delays and high toggle frequency.
- 5 V Tolerant Inputs: Inputs can handle 5 V signals without damage, facilitating interfacing with higher voltage logic levels.
- Multiple Package Options: Available in TSSOP8 and other package types to suit various application requirements.
This versatile triple inverter is suitable for a broad range of applications, including but not limited to signal conditioning, pulse shaping, and logic level conversion. The NXP 74LVC3G14DP is a reliable choice for designers looking for an inverter with built-in noise immunity and compatibility with multiple voltage levels.
Whether you are working on consumer electronics, automotive interfaces, or sophisticated communication systems, the NXP 74LVC3G14DP offers the performance and flexibility needed to create a robust and efficient design.