Product Overview: 74LVC377PW by NXP Semiconductors
The 74LVC377PW is a high-performance, low-voltage octal D-type flip-flop with clock enable from NXP Semiconductors, designed for use in applications requiring a wide voltage operating range and high-speed performance. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels.
Featuring eight edge-triggered D-type flip-flops, the device is capable of storing eight bits of data. Each flip-flop has a direct clear input and a clock enable signal, which facilitates flexible control over the data capturing moment. The clock enable (CE) function allows users to control the operation of the flip-flops precisely, ensuring that data is only stored when desired.
The 74LVC377PW operates at a voltage range of 1.2V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels, as well as battery-powered and portable devices. With its low power consumption and high noise immunity, it is an excellent choice for a wide range of applications, including computing, telecommunication, and industrial systems.
Manufactured in a TSSOP20 package, the 74LVC377PW offers a compact footprint that is beneficial for space-constrained applications. The device also supports a wide temperature range, ensuring reliable operation under various environmental conditions.
Key features of the 74LVC377PW include:
- Eight D-type flip-flops with direct clear
- Edge-triggered data storage
- Low-voltage operation (1.2V to 3.6V)
- High-speed performance
- Low power consumption
- High noise immunity
- Compliance with JEDEC standard no. 8-1A
- ESD protection:
- HBM JESD22-A114E exceeds 2000V
- MM JESD22-A115-A exceeds 200V
- Multiple package options
Overall, the 74LVC377PW is a versatile and reliable component for data storage applications where low-voltage operation and high-speed performance are required. Its robust feature set and compliance with industry standards make it a top choice for designers and engineers looking to implement flip-flops in their digital systems.