Product Overview: 74LVC32AD+118 by NXP Semiconductors
The 74LVC32AD+118 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of NXP's 74LVC family, known for its advanced 3.3V CMOS technology. The product is designed to provide optimal performance while operating within a voltage range of 1.65V to 3.6V, making it suitable for battery-operated and low-power applications.
This particular model, the 74LVC32AD+118, is a quad 2-input OR gate. It is a fundamental component in digital electronics, used in various logic circuits and computing applications. The device comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and ideal for automated surface-mount assembly processes.
Key Features:
- Logic Type: Quad 2-input OR gate, providing logical OR operations on four independent pairs of inputs.
- Supply Voltage Range: 1.65V to 3.6V, compatible with low-voltage applications and interfacing with 5V logic levels.
- High-Speed Operation: Fast propagation delays and output transition times, ensuring quick response in high-speed systems.
- Output Drive Capability: Capable of driving 50Ω transmission lines, providing robust signal integrity.
- 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing for mixed-voltage system integration without the need for level shifters.
- Low Power Consumption: Reduced power usage due to CMOS technology, making it suitable for power-sensitive applications.
- Latch-Up Performance: JESD78 Class I exceeds 100mA, offering protection against latch-up.
- ESD Protection: High-level ESD protection ensures device resilience against electrostatic discharge events.
Applications:
The 74LVC32AD+118 is versatile and can be used in a wide array of applications. Some common uses include:
- Logic circuit design and synthesis
- Computing systems and data processing
- Signal processing
- Control systems
- Power management systems
- Consumer electronics
With its combination of high-speed operation, low-power consumption, and robust protection features, the 74LVC32AD+118 from NXP Semiconductors is a reliable choice for designers and engineers looking to incorporate OR gate functionality into their digital logic applications.