Product Overview: 74LVC2G74GD - NXP
The 74LVC2G74GD is a high-performance, dual D-type flip-flop with set and reset capabilities, manufactured by NXP Semiconductors. This advanced logic device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. Designed for use in a wide range of applications, the 74LVC2G74GD is particularly suitable for the implementation of sequential logic circuits, where reliable edge-triggered storage and state transition are essential.
Key Features:
- Wide Supply Voltage Range: The 74LVC2G74GD operates on a supply voltage ranging from 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
- High-Speed Performance: With a maximum frequency of operation that is typically in the order of hundreds of megahertz, this device is suitable for high-speed applications.
- Low Power Consumption: The LVC technology ensures that the device has a reduced power consumption, which is critical for battery-powered and energy-sensitive designs.
- Input and Output Compatibility: Inputs are tolerant to 5V even when the device is operating at a lower voltage, and outputs can drive loads at both 3.3V and 5V levels.
- Robustness: The device features an ESD protection that exceeds JESD 22, ensuring durability and resilience in demanding environments.
Applications:
The 74LVC2G74GD is an ideal choice for a variety of applications including, but not limited to:
- Telecommunications
- Computing systems
- Data storage devices
- Consumer electronics
- Industrial control systems
Packaging and Quality:
This device is offered in a small and convenient XSON8 package, which is not only space-saving but also suitable for automated surface-mount assembly processes. NXP's commitment to quality ensures that the 74LVC2G74GD meets stringent industry standards, providing reliable performance in even the most challenging applications.