EN
  • EN
  • DE

74LVC2G38DP125

Part No 74LVC2G38DP125
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1239+
Reference case TSSOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713202-74LVC2G38DP125
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G38DP125 CAD Model

Description

Product Overview: 74LVC2G38DP125 by NXP

The 74LVC2G38DP125 is a high-performance, dual 2-input NAND gate with open-drain outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The device is tailored to meet the requirements of a wide range of applications, from industrial to consumer electronics, where space-saving and power efficiency are critical.

Key Features:

  • Advanced High-Speed CMOS Technology: The 74LVC2G38DP125 utilizes the latest CMOS technology to ensure high-speed operation while maintaining low power consumption.
  • Wide Operating Voltage Range: This device can operate at a voltage range of 1.65V to 5.5V, making it versatile for use in various system voltage levels.
  • High Drive Capability: With the ability to drive up to 50mA at the output, this IC can directly drive LEDs and other high-current loads.
  • 5V Tolerant Inputs: The inputs of the 74LVC2G38DP125 are 5V tolerant, which allows for interfacing with 5V logic levels without the need for external level shifters.
  • Low Power Dissipation: It exhibits low power dissipation characteristics, which is essential for battery-powered and energy-sensitive applications.
  • ESD Protection: The device provides high electrostatic discharge (ESD) protection levels, ensuring robustness and reliability in harsh environments.
  • Compact Package: The 74LVC2G38DP125 is available in a small TSSOP8 (DP) package, optimizing board space without sacrificing performance.

Applications:

The 74LVC2G38DP125 is suitable for a variety of applications, including but not limited to:

  • Logic level translation
  • Power management circuits
  • LED drivers
  • Wired and wireless communication systems
  • Computing peripherals
  • Portable devices

As a product from NXP, a trusted leader in the semiconductor industry, the 74LVC2G38DP125 represents reliability and performance. Its compatibility with both 3.3V and 5V systems, combined with a wide array of protective features, makes it an excellent choice for designers looking to create efficient and robust electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9806 $58.8360
145+ $0.8050 $116.7250
225+ $0.7796 $175.4100
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,135 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess