EN
  • EN
  • DE

ADS8588SIPMR

Part No ADS8588SIPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 200-kSPS, 8-, 6- and 4-Channel, Simultaneous-Sampling ADCs with Bipolar Inputs on a Single Supply | IC ADC 16BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 2.3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142096-ADS8588SIPMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8588SIPMR CAD Model

Description

Product Overview: Texas Instruments ADS8588SIPMR

The Texas Instruments ADS8588SIPMR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to meet the rigorous demands of industrial, automotive, and test-and-measurement applications. This precision ADC is part of TI’s ADS8588S series and comes in a robust VQFN-38 package, ensuring a compact footprint suitable for space-constrained designs.

Key Features

  • Multi-Channel Input: The ADS8588SIPMR provides eight pseudo-differential or four fully differential input channels, delivering versatility for various signal acquisition needs.
  • High-Speed Sampling: With a maximum sampling rate of 200 kSPS (kilo-samples per second), this ADC is capable of capturing fast-changing signals with high fidelity, making it ideal for high-speed data acquisition systems.
  • Wide Input Range: The device supports a wide input range of ±10.24 V, ±5.12 V, ±2.56 V, and 0 to 10.24 V, allowing for the measurement of both high and low voltage signals without the need for additional signal conditioning.
  • Integrated Features: The ADS8588SIPMR includes an internal reference, an oscillator, and a temperature sensor, reducing the need for external components and simplifying system design.
  • Interface Flexibility: A parallel interface with a maximum of 20-MHz data rate is provided, along with a serial LVDS (Low-Voltage Differential Signaling) interface, ensuring easy integration with a variety of microcontrollers, digital signal processors, or FPGAs.
  • Robust Performance: The ADC operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.

Applications

The ADS8588SIPMR is designed to handle complex, multi-channel signal acquisition tasks, which makes it an excellent choice for:

  • Industrial automation and process control
  • Motor control and power quality analysis
  • Medical imaging systems
  • Automotive sensing and diagnostics
  • Data acquisition systems and test equipment

With its precise performance and robust feature set, the ADS8588SIPMR ADC from Texas Instruments stands out as a versatile solution for engineers looking to optimize their high-speed, multi-channel data acquisition systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3368 $53.3472
10+ $10.9430 $109.4300
15+ $10.6010 $159.0150
20+ $10.2591 $205.1820
26+ $9.9171 $257.8446
34+ $8.8912 $302.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess