EN
  • EN
  • DE

74LVC2G08GD

Part No 74LVC2G08GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132914-74LVC2G08GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G08GD CAD Model

Description

Product Overview: 74LVC2G08GD Dual 2-Input AND Gate

The 74LVC2G08GD is a high-performance, dual 2-input AND gate integrated circuit from NXP Semiconductors, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its low-power consumption and high-speed operation.

Encased in an 8-pin XSON package, the 74LVC2G08GD offers compactness and surface-mount technology compatibility, making it ideal for space-constrained applications. Its leadless package design also aids in heat dissipation and provides a smaller PCB footprint.

Key Features

  • Logic Type: Dual 2-input AND gate, which performs the logical AND function on two sets of inputs.
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.
  • High-Speed Operation: With a typical propagation delay (tpd) of just a few nanoseconds, it supports fast signal processing.
  • Low Power Consumption: The LVC technology ensures minimal power draw, essential for battery-powered and energy-efficient designs.
  • 5 V Tolerant Inputs: Inputs can tolerate 5 V even when operated at a lower voltage, providing design flexibility and protection against higher voltage levels.
  • ESD Protection: High electrostatic discharge immunity enhances the robustness of the device in harsh environments.
  • Latch-Up Performance: Meets or exceeds 100 mA per JESD 78, Class II, ensuring stability against latch-up phenomena.

Applications

The 74LVC2G08GD is commonly employed in a variety of digital circuits where logical AND operations are required. Its applications span across:

  • Computing systems
  • Communication infrastructure
  • Consumer electronics
  • Embedded systems
  • Industrial controls

With its high-speed, low-power characteristics, and compatibility with multiple voltage levels, the 74LVC2G08GD from NXP is a versatile component for modern electronic designs requiring reliable and efficient logical operations.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7260 $59.6160
38+ $3.0573 $116.1774
59+ $2.9614 $174.7226
81+ $2.8656 $232.1136
105+ $2.7708 $290.9340
140+ $2.4844 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess