Product Overview: 74LVC2G02GT from NXP
The 74LVC2G02GT is a high-performance, dual 2-input NOR gate integrated circuit produced by NXP Semiconductors. This product is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Logic Type: The 74LVC2G02GT is a NOR gate, a fundamental building block in digital electronics used for logic operations.
- Number of Gates: This component contains two independent NOR gates, allowing for multiple operations within a single package.
- Supply Voltage Range: It operates over a wide range of supply voltages from 1.65V to 5.5V, which provides flexibility in various application designs.
- High Speed: With a propagation delay (tpd) of just 3.7ns at a supply voltage of 3.3V, the 74LVC2G02GT is optimized for high-speed logic operations.
- Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
- Output Drive Capability: It can drive 5V tolerant inputs, which means it can be used in mixed-voltage environments without the need for additional level-shifting components.
- Package: The component comes in a small 8-pin TSSOP package, which is suitable for space-constrained applications.
- Temperature Range: The device is operational over a temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
Applications
The 74LVC2G02GT is versatile and can be used in a broad range of applications, including:
- Logic circuits
- Computing devices
- Signal processing
- Control systems
- Embedded systems
With its robust design and compatibility with both 3.3V and 5V systems, the 74LVC2G02GT from NXP is a reliable choice for designers looking to implement basic logic functions with high efficiency and low power consumption. Its small footprint and operational flexibility make it an excellent choice for both prototyping and mass production in a variety of electronic devices.