EN
  • EN
  • DE

74LVC27PW,118

Part No 74LVC27PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 1.2 V ~ 3.6 V
Maximum Quiescent Current 40μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 2.4ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765728-74LVC27PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC27PW,118 CAD Model

Description

Product Overview: 74LVC27PW,118

The 74LVC27PW,118 is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to operate in the demanding environments of today's electronic applications. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: The 74LVC27PW,118 is a triple 3-input NOR gate, providing a fundamental logic function used in a wide array of digital circuits.
  • Supply Voltage Range: It operates on a very low supply voltage ranging from 1.65V to 5.5V, making it suitable for battery-operated devices and low-power applications.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the device ensures high-speed operation, crucial for modern digital systems.
  • Output Capability: The 74LVC27PW,118 can drive up to 24mA, providing good signal strength for driving other logic inputs or small LEDs.
  • Power Dissipation: It features a low power dissipation, which is essential for maintaining energy efficiency in electronic designs.
  • Package: The product comes in a TSSOP16 package, which is suitable for surface-mounted technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The versatility of the 74LVC27PW,118 NOR gate makes it ideal for a variety of applications, including:

  • Logic circuits and computing devices
  • Signal processing
  • Control systems
  • Power management systems
  • Communication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC27PW,118 is manufactured with the industry's highest standards, ensuring reliability and performance consistency for every application. This product is also supported by NXP's comprehensive technical documentation and design resources, making integration into your project seamless and straightforward.

Environmental and Regulatory Compliance

The 74LVC27PW,118 is designed with environmental responsibility in mind. It is fully compliant with RoHS regulations, minimizing the use of hazardous substances in electronic equipment. Additionally, it is compatible with lead-free soldering processes, further supporting eco-friendly manufacturing practices.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess