EN
  • EN
  • DE

74LVC27D

Part No 74LVC27D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 3-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132894-74LVC27D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC27D CAD Model

Description

Product Overview: 74LVC27D from NXP Semiconductors

The 74LVC27D is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its expertise in creating solutions that leverage advanced semiconductor technology. This particular product is part of the 74LVC family, which is recognized for its low-voltage operation and compatibility with a broad range of applications.

Key Features

  • Logic Type: The 74LVC27D is a triple 3-input NOR gate, providing a fundamental logic function that is essential in digital circuits.
  • Supply Voltage Range: It operates on a very flexible voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay (tpd) of just 3.7ns at a 3.3V supply, it ensures high-speed operation, which is crucial for modern digital applications.
  • Output Capability: The device can drive up to 5V tolerant inputs, which means it can be used in mixed-voltage environments without the risk of damage.
  • Low Power Consumption: It features a low power consumption, with a typical ICC of just 10μA, making it an energy-efficient choice for battery-operated devices.

Applications

The 74LVC27D is versatile and can be used in a variety of applications. It is particularly useful in:

  • Computing systems
  • Communication infrastructure
  • Consumer electronics
  • Automotive industry
  • Industrial control systems

Physical Attributes

The 74LVC27D is supplied in a SO-14 (small outline package) which is both space-saving and suitable for automated surface-mount assembly processes. Its compact size and the option for tape and reel packaging make it ideal for high-volume production.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 74LVC27D is no exception, with rigorous testing protocols to ensure reliability and performance under various conditions. Customers can trust in the durability and long-term performance of this component.

In conclusion, the 74LVC27D from NXP Semiconductors is a robust, high-speed logic gate IC that offers low power consumption and high integration flexibility, making it an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6805 $58.4025
13+ $9.5842 $124.5946
19+ $9.2850 $176.4150
26+ $8.9859 $233.6334
34+ $8.6856 $295.3104
45+ $7.7882 $350.4690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess