EN
  • EN
  • DE

74LVC273D

Part No 74LVC273D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132891-74LVC273D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC273D CAD Model

Description

Product Overview: 74LVC273D

The 74LVC273D is a high-performance, octal D-type flip-flop with reset from NXP Semiconductors. This integrated circuit is designed for use in applications requiring a high-speed, low-power octal D-type flip-flop that can store data inputted on the D-inputs on the rising edge of the clock (CLK) input. The 74LVC273D is part of the LVC family, which signifies the Low-voltage CMOS technology used to manufacture this device.

Key Features

  • Logic Family: LVC - Low Voltage CMOS
  • Flip-Flop Type: D-type
  • Number of Elements: Octal (8 flip-flops)
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast propagation delay ensuring high-speed operation
  • Supply Voltage Range: 1.2V to 3.6V, compatible with 3.3V systems
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOIC-20 (Small Outline Integrated Circuit)
  • Reset: Master Reset input to quickly clear all flip-flops

Applications

The 74LVC273D is versatile and can be used in a wide range of applications. Its primary use is to store data bits in digital systems. Due to its high-speed capability, it is particularly well-suited for:

  • Memory storage and transfer units
  • Communication systems
  • Data processing
  • Computers and computer peripherals
  • Embedded systems

Product Advantages

The 74LVC273D offers several advantages for designers and engineers looking for a reliable and efficient octal flip-flop. Its low-power consumption makes it ideal for battery-operated devices. The device is also characterized by its robustness, with a wide operating temperature range that ensures performance in harsh environments. Furthermore, the LVC technology provides compatibility with TTL levels, allowing for easy integration into existing systems without the need for additional interfacing components.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVC273D is no exception. This product is subjected to rigorous testing and quality control procedures to ensure it meets the high standards expected by the industry. Customers can trust the 74LVC273D for their critical applications where performance and dependability are paramount.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess