EN
  • EN
  • DE

74LVC2244APW

Part No 74LVC2244APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132866-74LVC2244APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2244APW CAD Model

Description

NXP 74LVC2244APW Octal Buffer/Line Driver

The NXP 74LVC2244APW is a high-performance, octal buffer and line driver designed to ensure signal integrity in high-speed communications and computing applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Wide Voltage Range: The 74LVC2244APW operates at a voltage range of 1.2V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with various logic levels.
  • High Drive Capability: This device can drive up to 24mA at the output, allowing it to handle high-current loads and drive multiple devices.
  • Octal Configuration: With eight buffer/line driver channels, the device can process multiple signals simultaneously, which is crucial for parallel data processing tasks.
  • 3-State Outputs: The outputs can be put into a high-impedance state, which is useful for bus-oriented applications where multiple drivers share the same connection.
  • Low Power Consumption: It features a low static power consumption, with a typical ICC of only 40µA, which is ideal for power-sensitive designs.
  • Bus Hold Function: The inputs have a bus hold feature, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • ESD Protection: Enhanced ESD protection is built-in, with input protection exceeding 2000V Human Body Model and 200V Machine Model, safeguarding the device from electrostatic discharges during handling and operation.

Applications:

The 74LVC2244APW is versatile and can be used in a wide array of applications, including:

  • Bus interface or signal buffering in servers, personal computers, and workstations
  • Communication infrastructure such as routers, switches, and base stations
  • Data storage systems, including SSDs and HDDs
  • Industrial control systems where signal integrity and low power are essential

Enclosed in a 20-pin TSSOP package, the NXP 74LVC2244APW combines functionality with a compact form factor, making it an excellent choice for space-constrained applications. Its robust design and advanced features ensure that it can meet the needs of the most demanding digital systems, providing reliable performance and simplifying design complexities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Lattice Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4931 $59.1720
290+ $0.4046 $117.3340
445+ $0.3920 $174.4400
610+ $0.3793 $231.3730
790+ $0.3668 $289.7720
1,055+ $0.3287 $346.7785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess