EN
  • EN
  • DE

74LVC2244ADB

Part No 74LVC2244ADB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132865-74LVC2244ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2244ADB CAD Model

Description

The 74LVC2244ADB is a high-performance, octal buffer and line driver designed to ensure that you have the most reliable and efficient means of transmitting data in your electronic circuits. Manufactured by NXP Semiconductors, a renowned leader in the field of advanced integrated circuits, this device is part of the LVC family which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Family: LVC - Low-voltage CMOS
  • Buffer Type: Octal buffer/line driver with 3-state outputs
  • Operating Voltage: 1.2V to 3.6V, allowing for use in low-voltage applications
  • Output Current: -24mA / +24mA, providing adequate drive capability
  • Logic Level: Compatible with 5V I/O levels despite low-voltage operation
  • Package: SSOP-20 (Shrink Small Outline Package), offering a compact footprint
  • Temperature Range: -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions

Applications

The 74LVC2244ADB is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Bus interface or signal buffering in microcontroller-based systems
  • Memory address driving
  • Data transmission lines in networking and communication equipment
  • Level shifting and voltage translation between different logic levels

Performance and Quality

When it comes to performance, the 74LVC2244ADB stands out with its balanced propagation delays and transition times. This ensures that signals are transmitted with high fidelity and minimal distortion. The device is also characterized for operation from -40°C to +125°C, which allows it to perform reliably in industrial temperature environments.

In terms of quality, NXP's commitment to excellence means that the 74LVC2244ADB is produced with stringent quality control measures. This ensures that each component meets the high standards expected by customers in industrial, automotive, and consumer electronics markets.

Environmental Compliance

The 74LVC2244ADB is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess