EN
  • EN
  • DE

M58DR032C100ZA6T

Part No M58DR032C100ZA6T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Case / Package TFBGA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1125542-M58DR032C100ZA6T
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58DR032C100ZA6T CAD Model

Description

The M58DR032C100ZA6T is a high-performance, 32-Mbit non-volatile memory module from STMicroelectronics, designed to offer both reliability and speed for a variety of demanding applications. This device is part of the M58DR series, which is known for its robust flash memory solutions that provide data retention and endurance even under harsh operating conditions.

Key Features

  • Memory Size: 32 Mbit, providing ample space for firmware storage, configuration parameters, or data logging.
  • Access Time: The module offers fast access times, which is crucial for applications requiring quick data retrieval.
  • Temperature Range: It operates reliably over an industrial temperature range, ensuring performance in environments with extreme temperatures.
  • Package: The memory comes in a TSOP40 package, which is widely used and easy to integrate into various circuit designs.
  • Supply Voltage: It supports a supply voltage compatible with many microcontrollers and digital systems, facilitating integration into existing designs.
  • Endurance: The M58DR032C100ZA6T boasts high endurance levels, with a large number of write cycles before the memory begins to degrade.

Applications

The versatility of the M58DR032C100ZA6T makes it suitable for a wide array of applications, including:

  • Embedded systems that require a reliable non-volatile memory solution.
  • Industrial control systems that operate in extreme temperature conditions.
  • Telecommunication equipment where data integrity and availability are critical.
  • Automotive electronics that demand high endurance and robust performance.
  • Consumer electronics that benefit from the module's fast access times and large storage capacity.

Conclusion

The STMicroelectronics M58DR032C100ZA6T is engineered to meet the needs of applications where durability, reliability, and performance are paramount. With its substantial memory size, swift access times, and resilience to extreme environments, this flash memory module represents a dependable solution for storing critical data across a diverse range of industries.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess