EN
  • EN
  • DE

74LVC1G58GF

Part No 74LVC1G58GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132833-74LVC1G58GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58GF CAD Model

Description

Overview of the NXP 74LVC1G58GF Configurable Multiple-Function Gate

The NXP 74LVC1G58GF is a versatile, high-performance integrated circuit designed for a variety of digital applications. This configurable multiple-function gate offers the flexibility to be used in several logical functions based on its input configuration, making it a valuable component for designers looking to minimize space without sacrificing functionality.

Key Features

  • High-Speed Operation: The 74LVC1G58GF operates at a voltage range of 1.65V to 5.5V, which allows for compatibility with a wide range of digital systems and ensures high-speed performance that is essential for modern electronic applications.
  • Multiple Logic Functions: One of the standout features of this device is its ability to perform a multitude of logical functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer operations. This is achieved by configuring the input pins (S0 and S1) accordingly.
  • Low Power Consumption: Designed with power efficiency in mind, the 74LVC1G58GF boasts a low static and dynamic power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The device includes an input hysteresis which provides enhanced noise immunity and allows for stable operation even in electrically noisy environments.
  • Wide Operating Temperature: With an operating temperature range of -40°C to +125°C, the 74LVC1G58GF is suitable for industrial applications that may experience extreme temperature variations.

Applications

The NXP 74LVC1G58GF is suitable for a broad array of applications, including but not limited to:

  • Complex logic circuit implementation
  • Signal gating, multiplexing, and switching
  • Configurable logic functions in programmable logic devices
  • General digital logic circuits
  • Consumer electronics
  • Embedded systems

Package Information

The device is available in a leadless ultra-thin DFNS-6 (SOT1115) package, which is not only space-saving but also suitable for high-density mounting on PCBs, providing an excellent solution for compact and portable electronic designs.

In summary, the NXP 74LVC1G58GF is a highly adaptable logic gate that offers the convenience of multiple logical configurations within a single chip. Its high-speed operation, combined with low power consumption and robust performance, makes it an excellent choice for designers seeking a compact yet powerful logic solution.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8628 $60.3960
165+ $0.7080 $116.8200
255+ $0.6861 $174.9555
350+ $0.6641 $232.4350
450+ $0.6422 $288.9900
605+ $0.5752 $347.9960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess