EN
  • EN
  • DE

74LVC1G57GF

Part No 74LVC1G57GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132829-74LVC1G57GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G57GF CAD Model

Description

Overview of NXP 74LVC1G57GF

The NXP 74LVC1G57GF is a versatile, high-performance configurable multiple function gate that integrates the functionality of several logic devices in a single, compact package. This advanced logic gate is part of NXP's 74LVC family, designed to operate in the supply voltage range of 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems, providing design flexibility and the ability to work in mixed-voltage environments.

Key Features

  • Configurable Multiple Logic Functions: The 74LVC1G57GF can be configured to perform a variety of logic functions, including AND, OR, NAND, NOR, XOR, inverter, and buffer. This multifunctional capability allows designers to reduce board space and parts count in their systems.
  • Low Power Consumption: With its low power consumption and standby current, the device is ideal for use in power-sensitive applications such as battery-operated devices.
  • High-Speed Performance: The device boasts high-speed performance, ensuring minimal propagation delays and efficient operation in fast-switching circuits.
  • 5 V Tolerant Inputs: Inputs can tolerate 5 V even when operating at a lower voltage range, providing additional interface flexibility without the risk of damage.
  • ESD Protection: The 74LVC1G57GF is equipped with high Electrostatic Discharge (ESD) protection, which safeguards the device against sudden voltage spikes and enhances its reliability and longevity.

Applications

The 74LVC1G57GF is suitable for a wide range of applications, including:

  • Configurable logic circuits
  • Signal gating
  • Function generation
  • Wave shaping
  • Interface and level translation

Package Information

The NXP 74LVC1G57GF is offered in a leadless ultra-small XSON6 package, which is ideal for space-constrained applications. The compact form factor, combined with the configurable functionality of the device, makes it an excellent choice for portable electronics, wearable technology, and other applications where board real estate is at a premium.

Overall, the NXP 74LVC1G57GF represents a highly flexible and efficient solution for modern electronic designs, providing designers with a single component that can adapt to multiple roles within their circuitry.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess