Product Overview: NXP 74LVC1G38GF
The NXP 74LVC1G38GF is a high-performance, single-gate, 2-input NAND gate with an open-drain output, belonging to the low-voltage CMOS family. This integrated circuit (IC) is designed for use in applications requiring a logic gate that can operate at high speeds while maintaining low power consumption. The 74LVC1G38GF is ideal for a wide range of uses, from industrial and commercial to consumer electronics where space is at a premium and efficient power usage is crucial.
Key Features
- Supply Voltage Range: Operates from a 1.65V to 5.5V supply voltage, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
- High-Speed Performance: Propagation delays as low as 2.9ns at a 3.3V supply voltage, enabling high-speed operation for critical applications.
- Low Power Consumption: The device has been optimized for low power consumption, which is essential for battery-operated and power-sensitive designs.
- Open-Drain Output: Allows for wired-AND logic configurations and the ability to connect outputs from multiple devices to a single bus line.
- 5V Tolerant Inputs: Inputs can tolerate 5V signals even when operating at lower supply voltages, providing design flexibility and ease of interfacing with higher voltage logic levels.
- ESD Protection: Features robust electrostatic discharge (ESD) protection for enhanced reliability and longevity in harsh environments.
- Compact Package: Available in a space-saving 6-pin package, ideal for compact PCB layouts and portable electronic devices.
Applications
The versatile nature of the NXP 74LVC1G38GF makes it suitable for a broad spectrum of applications, including but not limited to:
- Logic level translation
- Power management circuits
- Signal gating
- Wired-AND logic functions
- Interface circuitry
- Portable and battery-powered devices
- Computing peripherals
In conclusion, the NXP 74LVC1G38GF is a reliable and efficient solution for designers looking to implement NAND logic functions with the added benefit of an open-drain output. Its compatibility with various supply voltages, tolerance to higher input levels, and compact form factor make it an excellent choice for a multitude of electronic designs.