EN
  • EN
  • DE

74LVC1G17GV

Part No 74LVC1G17GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single Schmitt-trigger buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132796-74LVC1G17GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17GV CAD Model

Description

Product Overview: 74LVC1G17GV - NXP

The 74LVC1G17GV is a high-performance, single Schmitt-trigger buffer produced by NXP Semiconductors, designed for use in a wide range of electronic applications. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1G17GV is particularly suitable for enhancing noise immunity or for transforming slowly changing input signals into sharply defined jitter-free output signals, making it an excellent choice for interfacing with digital logic circuits.

Key Features

  • Operating Voltage: The device operates at a very low voltage range of 1.65V to 5.5V, providing a flexible power supply option for various logic level integrations.
  • High-Speed Performance: It offers high-speed performance with a propagation delay of typically 3.7ns at 3.3V, ensuring quick response times in critical applications.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing interface with 5V logic levels without the need for external components.
  • Low Power Consumption: This device is characterized by low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • ESD Protection: It has robust Electrostatic Discharge (ESD) protection, withstanding ESD discharges of up to ±8 kV on the human body model.
  • Temperature Range: The operational temperature range of -40°C to +125°C allows for use in industrial environments with extreme conditions.

Applications

The 74LVC1G17GV is versatile and can be used in a variety of applications including:

  • Wave shaping and noise filtering
  • Signal gating
  • Line driving
  • Logic level translation
  • Glitch-free power-up/power-down circuits

Packaging and Quality

Encased in a small and leadless ultra-thin small-outline package (GX), the 74LVC1G17GV is designed for space-constrained applications. The GX package is RoHS compliant and is designed for surface-mount technology (SMT), providing efficient PCB space utilization. NXP's commitment to quality ensures that the 74LVC1G17GV meets strict industry standards for performance and reliability.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the 74LVC1G17GV from NXP is a reliable and efficient solution for your buffering and interfacing needs.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess