EN
  • EN
  • DE

74LVC1G11GW

Part No 74LVC1G11GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 3-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132774-74LVC1G11GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G11GW CAD Model

Description

The 74LVC1G11GW is a high-performance, single 3-input AND gate integrated circuit from NXP Semiconductors. This advanced technology device is designed for use in a wide range of applications that require logical operations. The product is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while maintaining high-speed performance.

Key Features

  • Operating Voltage: The 74LVC1G11GW operates at a voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High-Speed: With a typical propagation delay of only a few nanoseconds, it ensures fast response times in critical applications.
  • Low Power Consumption: The device has been optimized for low power consumption, which is essential for extending battery life in portable applications.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V input voltage even when operating at a lower voltage, providing interface flexibility with 5V systems.
  • High Noise Immunity: The 74LVC1G11GW possesses a high level of immunity to electrical noise, a critical feature for reliable operation in industrial environments.

Applications

The 74LVC1G11GW is versatile and can be used in a variety of applications, including:

  • Logic level translation
  • Power management
  • Signal gating
  • Function generation
  • Computing and storage systems

Package Information

The 74LVC1G11GW comes in a compact SOT353 (SC-88A) surface-mount package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for mobile and portable electronics where size and weight are critical considerations.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC1G11GW is built to meet the high standards expected of NXP products, ensuring stable and long-lasting performance in a variety of operating conditions.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Rohm Semiconductor
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Lattice Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0967 $50.2840
1,260+ $0.0794 $100.0440
1,955+ $0.0769 $150.3395
2,690+ $0.0744 $200.1360
3,480+ $0.0719 $250.2120
4,655+ $0.0645 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess