EN
  • EN
  • DE

74LVC1G02GV

Part No 74LVC1G02GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description NOR Gate 1-Element 2-IN CMOS 5-Pin TSOP / Single 2-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132754-74LVC1G02GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G02
Introduction Date May 15, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G02GV CAD Model

Description

Product Overview: 74LVC1G02GV Logic Gate from NXP

The 74LVC1G02GV is a high-performance, single 2-input NOR gate integrated circuit, part of NXP's 74LVC family of products. This advanced logic gate is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for interfacing with both 3.3 V and 5 V systems. Its versatility is further enhanced by its compatibility with TTL levels, ensuring easy integration into various digital circuits.

Constructed with the latest high-speed Si-gate CMOS technology, the 74LVC1G02GV offers a robust solution for digital logic operations. The device comes in a compact, lead-free, 5-pin SC-74A package, which is also known as SOT-753. Its small form factor makes it ideal for space-constrained applications, without compromising on performance or power efficiency.

Key features of the 74LVC1G02GV include:

  • Low Power Consumption: This device is optimized for low power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • High Noise Immunity: The 74LVC1G02GV possesses a high noise immunity level, ensuring reliable operation even in electrically noisy environments.
  • 5 V Tolerant Inputs: Inputs can tolerate up to 5 V, even when the device is powered by a lower voltage, providing design flexibility and protection against higher voltage transients.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

The 74LVC1G02GV also supports Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in applications where signals are subject to significant noise or when signals are not cleanly defined square waves.

In summary, the 74LVC1G02GV from NXP is a reliable and flexible solution for designers looking to implement NOR logic functions within their digital systems. Its low power consumption, high noise immunity, and wide operating temperature range make it an ideal choice for a broad array of applications, from consumer electronics to automotive systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,695+ $0.0295 $50.0025
4,135+ $0.0242 $100.0670
6,415+ $0.0234 $150.1110
8,815+ $0.0227 $200.1005
11,420+ $0.0219 $250.0980
15,230+ $0.0197 $300.0310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,700 pieces
MOQ: 1695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess