EN
  • EN
  • DE

74LVC16373ADL

Part No 74LVC16373ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type transparent latch with 5 Volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132736-74LVC16373ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16373ADL CAD Model

Description

The 74LVC16373ADL is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing. The 74LVC16373ADL is designed for use in applications requiring the capture and retention of binary information during a power transition or when a bus must be isolated from the input data.

Key Features

  • Wide Operating Voltage Range: This device can operate with a supply voltage ranging from 1.2V to 3.6V, making it suitable for various low-voltage applications.
  • High-Speed Performance: The 74LVC16373ADL offers high-speed performance with a typical propagation delay of only 3.7ns at a 3.3V supply voltage, ensuring quick response times in critical applications.
  • Low Power Consumption: With its low-power characteristics, this latch is optimized for power-sensitive designs, contributing to overall energy efficiency.
  • Bus Hold Function: The device features a bus hold function on all inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications and easier connection to a shared data bus.

Applications

The 74LVC16373ADL is versatile and can be used in a wide range of applications, including:

  • Memory address latching
  • Data storage and buffering
  • Bus isolation and interfacing
  • Industrial control systems
  • Computing and data communication systems

Package and Quality

The 74LVC16373ADL is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint and is suitable for space-constrained applications. NXP Semiconductors is committed to high-quality standards, and this product is compliant with the RoHS directive, ensuring it meets current environmental standards for electronic components.

For engineers and designers looking for a reliable and efficient solution for their digital latching needs, the 74LVC16373ADL from NXP Semiconductors is an excellent choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess