EN
  • EN
  • DE

74LVC16373ADGG,118

Part No 74LVC16373ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC TRANS D-TYP LATCH 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.7 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 106969-74LVC16373ADGG,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Medical
Ultra Librarian 3D Model Ultra Librarian 74LVC16373ADGG,118 CAD Model

Description

Product Overview: 74LVC16373ADGG,118

The 74LVC16373ADGG,118 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which operates at a voltage range from 1.2V to 3.6V. This feature makes it particularly suitable for interfacing with 3.3V systems and for battery-powered and low-power applications.

Constructed with an advanced CMOS technology, the 74LVC16373ADGG,118 ensures reduced power consumption while maintaining high-speed operation. The device is capable of handling speeds of up to 50 MHz (typical), which is ideal for high-speed data storage and transfer operations. It is also equipped with 5V tolerant inputs, which allow for interfacing with 5V logic signals without the risk of damage, thereby providing a great deal of flexibility in mixed-voltage environments.

The 74LVC16373ADGG,118 features two separate 8-bit latches with individual clear and output enable inputs for each latch. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will retain the information that was present at the D inputs prior to the transition of LE from high to low. The 3-state outputs, which can be placed in a high-impedance state, facilitate bus-sharing and system expansion by disconnecting the outputs from the bus lines.

Encased in a slim TSSOP48 package, the 74LVC16373ADGG,118 is designed for space-saving on PCBs, making it an excellent choice for compact electronic designs. The balanced propagation delays and transition times across the device contribute to its reliability and performance in fast-paced and timing-critical applications.

As a part of NXP's commitment to environmental sustainability, the 74LVC16373ADGG,118 is also available in lead-free and RoHS-compliant packaging, ensuring that it meets the latest environmental standards and regulations for electronic components.

With its combination of low-power operation, high-speed performance, and flexible interfacing capabilities, the 74LVC16373ADGG,118 is an excellent choice for designers looking to implement reliable data storage and bus interface functions in their digital systems.

You May Also Be Interested in

Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Rochester Electronics
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4784 $50.2320
255+ $0.3926 $100.1130
395+ $0.3803 $150.2185
545+ $0.3680 $200.5600
705+ $0.3558 $250.8390
945+ $0.3190 $301.4550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,760 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess