EN
  • EN
  • DE

SM651GE4-BD

Part No SM651GE4-BD
Manufacturer Silicon Motion, Inc.
Catalog Flash
Description Ferrissd BGA Ssd Sata Slcmode 4G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206030-SM651GE4-BD
Categories Flash
Manufacturer Silicon Motion, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM651GE4-BD CAD Model

Description

The SM651GE4-BD is a NAND flash memory controller from Silicon Motion, Inc. It is designed for managing and controlling NAND flash memory in solid-state drives (SSDs), embedded storage, and other data storage applications.

Applications

  • Solid-State Drives (SSDs)
  • Embedded storage devices
  • USB flash drives
  • Memory cards (SD, microSD)
  • Digital cameras
  • Mobile devices

Features

  • NAND flash management: Advanced algorithms for wear leveling, error correction, and bad block management.
  • High-speed data transfer: Supports various interfaces, such as SATA, PCIe, and USB, for fast data access.
  • Error Correction Code (ECC): Robust ECC engine for reliable data storage and retrieval.
  • Wear leveling: Optimizes flash memory usage to extend the lifespan of the storage device.
  • Power management: Efficient power management features to minimize power consumption.
  • Security features: Supports data encryption and secure erase functionalities.

Benefits

  • Improved storage performance: High-speed data transfer rates enhance overall system performance.
  • Increased reliability: Advanced NAND flash management and ECC ensure data integrity and long-term reliability.
  • Extended lifespan: Wear leveling algorithms optimize flash memory usage, prolonging the life of the storage device.
  • Reduced power consumption: Efficient power management features minimize energy usage, making it suitable for portable devices.
  • Enhanced security: Data encryption and secure erase functionalities protect sensitive data from unauthorized access.
  • Cost-effective solution: Provides a balance between performance, reliability, and cost for various storage applications.

Additional Details

The SM651GE4-BD NAND flash memory controller is designed to interface with various types of NAND flash memory, including SLC, MLC, and TLC. It incorporates sophisticated algorithms for wear leveling, which evenly distributes write and erase cycles across the flash memory to extend its lifespan. The ECC engine corrects errors that may occur during data storage and retrieval, ensuring data integrity. This controller typically supports various host interfaces, such as SATA, PCIe, and USB, allowing for flexible integration into different systems. It also includes advanced power management features to minimize power consumption, making it suitable for portable devices. The SM651GE4-BD is commonly used in SSDs to provide fast, reliable, and secure storage solutions. The operating voltage typically ranges from 1.8V to 3.3V, and it is available in a variety of package options.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess