EN
  • EN
  • DE

74LVC161PW-T

Part No 74LVC161PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BIN COUNTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 150MHz
Trigger Type Positive Edge
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 27971-74LVC161PW-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC161PW-T CAD Model

Description

Overview of NXP 74LVC161PW-T

The NXP 74LVC161PW-T is a high-performance, low-voltage 4-bit binary counter integrated circuit from NXP Semiconductors' 74LVC family. This precision device is designed to operate in a wide range of applications where counting functionality is required, such as in industrial automation, consumer electronics, and embedded systems. With its advanced silicon technology, the 74LVC161PW-T offers both robustness and versatility, making it an ideal choice for designers looking to implement reliable counting solutions in their projects.

Key Features

  • Logic Family: The device belongs to the LVC family, which stands for Low-Voltage CMOS. This ensures that the counter operates at a low power supply while still delivering high-speed performance.
  • Supply Voltage Range: It operates over a wide range of supply voltages from 2.0V to 3.6V, which is compatible with most low-voltage logic levels and systems.
  • Counting Capability: As a 4-bit binary counter, it can count from 0 to 15, which makes it suitable for a variety of counting applications.
  • Package: The 74LVC161PW-T is housed in a TSSOP-16 (thin shrink small outline package) which is ideal for space-constrained applications.
  • High-Speed Performance: It boasts a high clock input frequency, ensuring swift counting operations suitable for high-speed systems.

Functional Description

The NXP 74LVC161PW-T features synchronous reset and count enable pins, allowing precise control over the counting operations. It includes a synchronous reset function that resets the counter to zero when applied, regardless of the state of the clock input. The count enable input allows the counter to increment when active, providing designers with the flexibility to control the counting sequence as required by their application.

Applications

With its robust design and flexible operating characteristics, the 74LVC161PW-T is well-suited for a wide range of applications. These include:

  • Timers and event counters in industrial control systems
  • Frequency dividers in communication equipment
  • Counter operations in consumer electronics such as digital watches and cameras
  • General-purpose counting in embedded systems

Overall, the NXP 74LVC161PW-T is a reliable and efficient solution for designers seeking a high-performance counter IC that combines low-power consumption with high-speed operation.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0136 $68.0272
5+ $27.9083 $139.5415
7+ $27.0362 $189.2534
9+ $26.1642 $235.4778
12+ $25.2922 $303.5064
16+ $22.6761 $362.8176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess