EN
  • EN
  • DE

74LVC14D

Part No 74LVC14D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040556-74LVC14D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC14D CAD Model

Description

Product Overview: NXP 74LVC14D

The NXP 74LVC14D is a high-performance, low-voltage CMOS device belonging to NXP Semiconductors' advanced LVC family. This integrated circuit is designed to provide the functionality of six inverting Schmitt triggers, making it a versatile component for a wide range of applications. The 74LVC14D is particularly well-suited for use in wave shaping, signal conditioning, and noise filtering tasks where a stable and reliable inverting function is required.

Constructed with the purpose of operating in 3.3V systems, the 74LVC14D can also interface with 5V systems, offering designers a flexible solution for mixed-voltage environments. The device is characterized by its robustness, featuring inputs that can withstand up to 5.5V even when the device is in the off-state. This tolerance for higher voltage inputs ensures compatibility and safeguards the device from potential damage caused by voltage spikes.

The 74LVC14D boasts an impressive propagation delay, typically just 3.7ns when powered by a 3.3V supply and driving a 15pF load. This swift response time is crucial for high-speed digital systems where timing precision is paramount. Additionally, the device's power consumption is minimal, a vital attribute for power-sensitive applications. With a quiescent current specification of less than 1µA, the 74LVC14D is an energy-efficient choice for modern electronic designs.

One of the key features of the 74LVC14D is its Schmitt trigger action, which provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This characteristic is especially beneficial in environments with a significant amount of electrical noise, ensuring signal integrity and stable operation.

The 74LVC14D is available in a compact SO-14 (Small Outline) package, making it suitable for space-constrained applications. Its pin configuration is designed for optimal routing of PCB traces, which simplifies board layout and reduces the risk of signal crosstalk. As with many NXP products, the 74LVC14D is compliant with JEDEC standards and is compatible with industry-standard requirements, ensuring ease of integration into existing and new designs.

In summary, the NXP 74LVC14D is a highly reliable and efficient solution for designers seeking an inverting Schmitt trigger with low power consumption, high noise immunity, and fast response time, all within a small form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess