The 74LVC08D is a high-performance, low-voltage CMOS device from NXP Semiconductors. This integrated circuit is part of the LVC family, designed to operate at a voltage range of 1.2V to 3.6V. The 74LVC08D features four independent 2-input AND gates, making it a versatile component for a wide array of digital logic applications.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 1.2V to 3.6V
- Operating Temperature: -40°C to +125°C
- Output Capability: Standard
- Package: SO-14 (Small Outline)
- Logic Level Compatibility: TTL
The 74LVC08D is designed to provide optimal performance while maintaining low power consumption. Its 5V tolerant inputs ensure that it is compatible with TTL levels, allowing for easy interfacing with other logic families. This feature is particularly useful in mixed-voltage systems where signal levels can vary.
This device is provided in a 14-pin SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The compact form factor combined with its low power consumption makes the 74LVC08D an excellent choice for portable and battery-operated devices.
Applications:
- Logic level shifting
- Function generation
- Signal gating
- Industrial control systems
- Computing peripherals
- Communication infrastructure
The 74LVC08D's robustness is further highlighted by its wide operating temperature range, making it suitable for industrial applications where reliability is critical. Whether used in computing, communication, or control systems, the NXP 74LVC08D provides a reliable solution for complex digital logic circuit designs.