EN
  • EN
  • DE

74LVC06APW

Part No 74LVC06APW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description INVERTER, LVC/LCX/Z SERIES, 6-FU / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC06
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 549970-74LVC06APW
Ultra Librarian 3D Model Ultra Librarian 74LVC06APW CAD Model

Description

Product Overview: 74LVC06APW by NXP Semiconductors

The 74LVC06APW is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC06APW is designed to deliver the functionality of hex inverter buffers/drivers with open-drain outputs, making it suitable for a wide range of applications, including interfacing and level shifting operations.

Key Features:

  • Advanced CMOS Technology: The 74LVC06APW utilizes advanced silicon-gate CMOS technology to ensure high-speed operation while maintaining the low power dissipation of CMOS.
  • Wide Operating Voltage: It operates over a wide voltage range of 1.2V to 5.5V, which allows flexibility in both 3.3V and 5V systems.
  • High Drive: The open-drain outputs can deliver a high drive current, which is ideal for driving heavy loads or for use in wired-AND logic configurations.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments and interfacing with TTL logic levels without the need for external components.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, providing robustness and reliability in demanding environments.
  • Low Power Consumption: The 74LVC06APW is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Multiple Package Options: Available in a TSSOP14 (Thin Shrink Small Outline Package) format, it offers a compact footprint for space-constrained applications.

Applications:

The versatility of the 74LVC06APW makes it an excellent choice for a variety of applications, including:

  • Logic level translation between different voltage domains
  • Interface circuitry for microprocessors/microcontrollers
  • Power management systems
  • Communication infrastructure
  • Portable electronics
  • Automotive applications where robustness is crucial

With its combination of features, the 74LVC06APW by NXP Semiconductors provides a reliable solution for designers looking to integrate hex inverter functionality with the added benefits of open-drain outputs in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,400+ $0.0826 $115.6400
2,175+ $0.0798 $173.5650
3,125+ $0.0741 $231.5625
4,055+ $0.0713 $289.1215
5,070+ $0.0684 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,411 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess