The STI13NK60Z is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to deliver efficiency and reliability for a broad range of applications, including switch-mode power supplies, motor control, and power management solutions. It is a part of STMicroelectronics' MDmesh™ K5 series, which is known for its low on-resistance and reduced gate charge.
Key Features:
- Voltage Rating: The STI13NK60Z operates at a drain-source voltage (VDS) of 600V, making it suitable for high-voltage applications.
- Current Capability: It can handle a continuous drain current (ID) of up to 11A, providing robust performance for a variety of power tasks.
- Low On-Resistance: With an on-resistance (RDS(on)) of only 0.85Ω, it ensures high efficiency and low conduction losses.
- High-Speed Switching: The device features a fast switching speed, which is crucial for reducing switching losses in power conversion systems.
- Enhanced Thermal Performance: The STI13NK60Z comes in a TO-220 package, which offers excellent heat dissipation characteristics.
- Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, providing enhanced protection against overvoltage events.
Applications:
The STI13NK60Z is versatile enough to be used in various high-efficiency applications such as:
- LED Lighting
- Switching regulators
- Power supply units
- DC/AC inverters
- Motor drives
- Power factor correction circuits
Quality and Reliability:
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STI13NK60Z is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry specifications and the needs of electronic designers and engineers worldwide.
For detailed specifications and application notes, designers are encouraged to review the datasheet and technical documentation available on the STMicroelectronics website.