EN
  • EN
  • DE

ATMEGA165PV-8MU

Part No ATMEGA165PV-8MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA165
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566649-ATMEGA165PV-8MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA165PV-8MU CAD Model

Description

Microchip Technology's ATMEGA165PV-8MU

The ATMEGA165PV-8MU is a powerful microcontroller from Microchip Technology's renowned AVR® series, specifically designed for embedded applications requiring efficient power management and robust performance. This high-performance, low-power Atmel® 8-bit AVR RISC-based microcontroller combines 16KB of programmable flash memory, 512B of EEPROM, 1KB SRAM, and a wide range of functional features.

Key Features:

  • Clock Speed: The ATMEGA165PV-8MU operates at a maximum frequency of 8MHz, ensuring swift processing and response times for time-sensitive applications.
  • Advanced RISC Architecture: With its 131 powerful instructions, most of which are executed in a single clock cycle, this microcontroller achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It boasts 16KB of in-system self-programmable flash, 512B EEPROM, and 1KB SRAM, providing ample space for complex programs and data storage.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA165PV-8MU features multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby.
  • I/O and Packages: It offers 53 programmable I/O lines, 32 general-purpose working registers, all of which can be accessed in a single clock cycle, and comes in a 64-pad QFN/MLF package.
  • Peripheral Features: Two 8-bit timer/counters with separate prescalers and compare modes, two expanded timer/counters, a real-time counter with separate oscillator, two serial programmable USARTs, a byte-oriented 2-wire serial interface, and a 10-bit ADC with up to 11 channels are among the comprehensive set of peripherals.
  • Operating Voltage: The device operates within a voltage range of 1.8-5.5V, accommodating a variety of power sources and ensuring flexibility in different system designs.

Applications:

The ATMEGA165PV-8MU is ideal for a wide array of applications, including but not limited to, industrial control systems, sensor networks, automotive, home automation, and battery-operated devices. Its robust feature set and power efficiency make it a versatile choice for designers looking to balance performance with power constraints.

Conclusion:

With its combination of power efficiency, advanced RISC architecture, and comprehensive feature set, the Microchip Technology ATMEGA165PV-8MU stands out as a microcontroller that can meet the demands of complex and power-sensitive embedded systems. It provides designers with a flexible platform to build sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess