The 74LV541PW,118 is a high-performance, octal buffer and line driver designed to operate at 3.3V or 5V. This integrated circuit, manufactured by NXP Semiconductors, is part of their low-voltage series, which is optimized for use in 3.3V systems but is also compatible with 5V systems.
Key Features
- Logic Family: 74LV
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Range: 1.2V to 5.5V, allowing for use in a variety of logic systems
- Output Capability: Capable of driving 15 LSTTL loads
- Package: TSSOP20, a thin shrink small outline package with 20 leads, providing a compact footprint
- Temperature Range: -40°C to +125°C, ensuring reliable operation in extreme conditions
Performance and Applications
The 74LV541PW,118 is designed to have the capability to drive heavily loaded outputs with high fan-out requirements, making it an excellent choice for interfacing with high-capacity memory lines, bus-oriented systems, and other demanding applications. It is commonly used in telecommunications, computing, and industrial environments where low power dissipation and reduced noise sensitivity are required.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74LV541PW,118 is no exception. It is produced using NXP's advanced silicon-gate CMOS technology, which provides improved speed performance and significantly reduced power consumption compared to conventional CMOS devices. Each device is rigorously tested to meet the stringent standards set by NXP, ensuring that customers receive a product that performs to the highest standards.
Environmental Compliance
Moreover, the 74LV541PW,118 is designed with environmental regulations in mind. It is fully compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs.
Whether you are designing a new system or upgrading an existing one, the 74LV541PW,118 from NXP Semiconductors offers a reliable and efficient solution for your digital buffering needs.