EN
  • EN
  • DE

DS90LV017MX/NOPB

Part No DS90LV017MX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER SINGLE HS DIFF 8-SOIC / LVDS Driver 155Mbps 0.45V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 155Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773366-DS90LV017MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90LV017
Introduction Date June 01, 1998
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90LV017MX/NOPB CAD Model

Description

Product Overview: DS90LV017MX/NOPB

The DS90LV017MX/NOPB is a high-performance, single differential line driver designed by Texas Instruments for applications requiring ultra-low power dissipation and high data rates. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to drive data transmission over twisted-pair or parallel-strip transmission lines.

Key Features

  • High Data Rates: The DS90LV017MX/NOPB supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It operates with a minimal power supply range of 3.0V to 3.6V, ensuring low power consumption and reduced heat dissipation.
  • Reduced EMI: LVDS technology offers reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity in noise-sensitive applications.
  • Interoperability: This device is compatible with existing LVDS receivers, providing flexibility and ease of integration in various system designs.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a high output state when the input is open or undriven, enhancing system reliability.

Applications

The DS90LV017MX/NOPB is versatile and can be used in a wide array of applications, including high-speed data communication for telecom and datacom infrastructure, computer peripherals, and networking equipment. Its robust design also makes it an ideal choice for industrial environments where signal integrity and reliability are paramount.

Environmental and Quality Standards

This product is supplied in a small-outline package and is designated with the NOPB (No Lead (Pb)) suffix, indicating that it is manufactured with a lead-free process, compliant with RoHS (Restriction of Hazardous Substances) standards. It reflects Texas Instruments' commitment to environmental responsibility and sustainability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess