Product Overview: 74LV541D from NXP
The 74LV541D is a high-performance, low-voltage octal buffer and line driver with 3-state outputs from NXP Semiconductors. Designed to operate at a voltage range of 2.0 to 5.5 volts, this device is particularly suitable for interfacing with 3.3V and 5V systems. With its ability to drive heavy loads, the 74LV541D is ideal for bus-oriented applications.
Key Features
- Logic Family: The device belongs to the 74LV family, which is known for its low-voltage operation and compatibility with TTL levels.
- Octal Configuration: It features eight non-inverting buffers with 3-state outputs, providing a convenient interface for bus-oriented systems.
- Power Supply: It has a wide operating voltage range of 2.0V to 5.5V, allowing for flexible integration into various circuit designs.
- Drive Capability: The 74LV541D can source or sink up to 24mA at the output, making it capable of driving heavier loads than standard buffers.
- 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented applications, where multiple devices can share a common bus without interference.
- Speed: Offers high-speed performance with a typical propagation delay of only 5.5ns, ensuring quick signal transmission for time-sensitive applications.
Applications
The 74LV541D is versatile and can be used in a variety of applications, including:
- Bus driver for high-speed data transmission
- Memory address drivers
- Buffer for I/O ports
- Interface between different voltage domains
Package and Quality
This device is offered in a SO20 (small outline package) which is both space-saving and suitable for automated surface-mount assembly processes. NXP's commitment to quality ensures that the 74LV541D meets stringent industry standards for performance and reliability.
For detailed specifications, technical documentation, and application support, visit the official NXP Semiconductors website or contact your local NXP sales office.