EN
  • EN
  • DE

74LV259PW

Part No 74LV259PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit addressable latch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132584-74LV259PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV259PW CAD Model

Description

Product Overview: 74LV259PW by NXP Semiconductors

The 74LV259PW is a high-performance, low-voltage 8-bit addressable latch designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This integrated circuit is part of the 74LV family, which is characterized by its low-voltage operation and high-speed interface technology. The 74LV259PW is particularly suitable for use in systems that require a combination of low power consumption and high-speed performance.

Encased in a TSSOP16 (Thin Shrink Small Outline Package), the 74LV259PW offers a compact footprint suitable for space-constrained applications. This package type is favored for its balance between size and thermal performance, making it an excellent choice for both commercial and industrial environments.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 2.0V to 5.5V, making it compatible with TTL levels and ideal for battery-operated applications where power efficiency is crucial.
  • High-Speed Interface: With its capability to switch at high speeds, the 74LV259PW is well-suited for high-performance systems that demand quick response times.
  • Addressable Latch Functionality: The 74LV259PW features eight latches with 3-state outputs, which can be addressed individually, allowing for precise control over data storage and retrieval.
  • Multiple Operating Modes: The device supports both addressable latch and memory modes, providing versatility in application use.
  • Compatibility: Its I/O levels are compatible with 5V I/O systems, ensuring ease of integration into existing designs without the need for level shifters.

Applications

The 74LV259PW is a versatile component that can be used in a wide range of applications. Its low power consumption paired with high-speed operation makes it ideal for:

  • Microprocessor systems
  • Computers and computer peripherals
  • Control systems
  • Data storage and retrieval systems
  • Instrumentation and measurement devices

With its commitment to quality and performance, NXP's 74LV259PW is designed to meet the stringent requirements of modern electronic systems. Whether it's for consumer electronics, automotive applications, or industrial control systems, this addressable latch offers a reliable and efficient solution for data handling and storage management.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess