EN
  • EN
  • DE

74LV174PW

Part No 74LV174PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132570-74LV174PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV174PW CAD Model

Description

The 74LV174PW, manufactured by NXP Semiconductors, is a high-performance, low-voltage hex D-type flip-flop with clear. This integrated circuit is designed to operate at a voltage range of 2.0 to 5.5 volts, making it ideal for use in low-voltage and battery-powered applications where power efficiency is crucial.

Key Features

  • Logic Type: Hex D-type flip-flop with clear
  • Operating Voltage: 2.0V to 5.5V, accommodating a variety of logic level requirements
  • Package: The 74LV174PW comes in a TSSOP16 (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Temperature Range: Specified from -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions.
  • Output Capability: Standard
  • ICCM: 2 µA (max.) at Ta = 25°C, indicating low quiescent current that contributes to power efficiency.

Performance Characteristics

The 74LV174PW is characterized by its high-speed performance, with propagation delays significantly lower than those of standard logic ICs. This makes it an excellent choice for high-speed data processing and computing applications. Additionally, the device features a balanced propagation delay and transition times, which provides a reliable and predictable timing performance critical in digital systems.

Applications

This versatile flip-flop is well-suited for a broad range of applications, including:

  • Storage registers
  • Shift registers
  • Data storage
  • Pattern generation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the 74LV174PW is no exception. It is designed to meet the stringent requirements of the industrial and automotive industries, ensuring a reliable performance in even the most demanding applications. The device also complies with JEDEC standard no. 8-1A.

Environmental Compliance

The 74LV174PW is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6276 $57.8072
54+ $2.1564 $116.4456
83+ $2.0882 $173.3206
115+ $2.0213 $232.4495
148+ $1.9543 $289.2364
198+ $1.7521 $346.9158
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess