EN
  • EN
  • DE

74LV132PWTSSOP14

Part No 74LV132PWTSSOP14
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040538-74LV132PWTSSOP14
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV132PWTSSOP14 CAD Model

Description

The 74LV132PWTSSOP14 is a high-performance, low-voltage Schmitt-trigger quad 2-input NAND gate integrated circuit produced by NXP Semiconductors. This component is designed to operate at a voltage range of 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The device is part of the 74LV family, which is known for its low-voltage operation and low power consumption, ideal for battery-operated and power-sensitive applications.

The 74LV132PWTSSOP14 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is a compact package type that is advantageous for space-constrained applications. The Schmitt-trigger input configuration enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications requiring a clean signal in a noisy environment.

Key Features:

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • High Noise Immunity: Schmitt-trigger action at all inputs
  • Low Power Dissipation: Ideal for battery-operated devices
  • Compatibility: TTL and CMOS logic level compatible

The device ensures functionality across a broad range of operating temperatures, from -40°C to +125°C, providing reliable performance in various environmental conditions. Additionally, the 74LV132PWTSSOP14 is TTL-compatible, which means it can be used in legacy systems while still providing the benefits of low-voltage operation.

Applications for the 74LV132PWTSSOP14 include, but are not limited to, wave shaping, signal processing, and in systems where noise immunity is critical. Its low power characteristics also make it an excellent choice for use in portable electronics, such as mobile phones, handheld gaming devices, and personal digital assistants (PDAs).

With its combination of features, the 74LV132PWTSSOP14 from NXP Semiconductors is a versatile component for designers looking to enhance the performance and efficiency of their digital logic circuits.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess