Product Overview: 74LV03D from NXP Semiconductors
The 74LV03D is a high-performance, low-voltage Quad 2-input NAND gate IC designed and manufactured by NXP Semiconductors. This device is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV03D operates at a voltage range from 1.0V to 5.5V, making it suitable for battery-operated and portable applications where power efficiency is crucial.
This integrated circuit features four independent NAND gates in a single package, providing designers with a compact and efficient solution for implementing logic functions in their digital systems. The 74LV03D comes in a standard SO14 (Small Outline) package that is both space-saving and convenient for automated assembly processes.
The device boasts high-speed performance, with typical propagation delays as low as 8ns at a 5V supply voltage, ensuring swift response times in critical applications. The low power consumption of the 74LV03D is a significant advantage, as it minimizes the thermal footprint and power requirements of the system it is integrated into.
Key Features:
- Voltage Range: 1.0V to 5.5V, providing flexibility for use in various power environments.
- Logic Type: Quad 2-input NAND gate, offering a fundamental building block for digital circuits.
- Package: SO14, a compact surface-mount package that fits well in space-constrained applications.
- Speed: Fast propagation delay, ideal for high-speed logic operations.
- Power Efficiency: Low power dissipation, which is essential for portable and battery-powered devices.
- Compatibility: TTL input level compatibility, ensuring easy integration with existing TTL logic.
The 74LV03D is widely used in a variety of applications, including computing systems, data storage, communication devices, and consumer electronics. Its robustness and reliability, combined with NXP's reputation for quality semiconductor products, make it a preferred choice for engineers and designers looking to implement efficient logic solutions in their projects.
Whether you're designing a complex digital system or simply need a reliable logic gate for a basic application, the 74LV03D from NXP Semiconductors is a versatile and dependable component that meets a broad range of design requirements.