Product Overview: 74HCT597N,652 by NXP Semiconductors
The 74HCT597N,652 is a high-performance integrated circuit manufactured by NXP Semiconductors, a trusted name in the electronics industry. This particular chip belongs to the 74HCT family, which is well-known for its high-speed CMOS technology. The device is designed to be compatible with TTL levels, making it suitable for interfacing with older TTL logic while benefiting from the low power consumption and higher speed of CMOS technology.
Key Features
- Logic Type: 8-bit shift register with input latches
- Supply Voltage: 4.5V to 5.5V, making it ideal for 5V systems
- Output Capability: Standard outputs capable of driving up to 10 LSTTL loads
- Package: The device comes in a DIP-16 (Dual In-line Package) which is widely used and easy to handle for prototyping and manufacturing.
- Compatibility: TTL input and output level compatible
- Temperature Range: Suitable for operation in a wide temperature range from -40°C to +125°C
Applications
The 74HCT597N,652 is versatile and can be used in a variety of applications where digital data needs to be serialized or deserialized. Common applications include:
- Data acquisition systems
- Microprocessor interface
- Instrumentation
- Digital signal processing
- Remote control systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT597N,652 is no exception, and it comes with the assurance of rigorous testing and compliance with industry standards. This ensures reliable performance in a range of electronic applications.
Ordering Information
The 74HCT597N,652 is available for order under the specified part number. For detailed ordering and shipment information, customers should consult NXP's official documentation or contact their sales representatives.
Whether you're designing a new system or upgrading an existing one, the 74HCT597N,652 offers a perfect blend of speed, power efficiency, and reliability, making it an excellent choice for your digital logic needs.